web counter

Microchip Technology EVB-USB7002EVALUATION BOARD FOR USB 3.1 GEN

Microchip Technology EVB-USB7002 Reference Design 11
Microchip Technology EVB-USB7002 Reference Design 1
Microchip Technology EVB-USB7002 Reference Design 2
Microchip Technology EVB-USB7002 Reference Design 3
Microchip Technology EVB-USB7002 Reference Design 4
Microchip Technology EVB-USB7002 Reference Design 5
Microchip Technology EVB-USB7002 Reference Design 6
Microchip Technology EVB-USB7002 Reference Design 7
Microchip Technology EVB-USB7002 Reference Design 8
Microchip Technology EVB-USB7002 Reference Design 9
Microchip Technology EVB-USB7002 Reference Design 10
Microchip Technology EVB-USB7002 Reference Design 11
Microchip Technology EVB-USB7002 Reference Design 1
Microchip Technology EVB-USB7002 Reference Design 1
Microchip Technology EVB-USB7002 Reference Design 2
Microchip Technology EVB-USB7002 Reference Design 3
Microchip Technology EVB-USB7002 Reference Design 4
Microchip Technology EVB-USB7002 Reference Design 5
Microchip Technology EVB-USB7002 Reference Design 6
Microchip Technology EVB-USB7002 Reference Design 7
Microchip Technology EVB-USB7002 Reference Design 8
Microchip Technology EVB-USB7002 Reference Design 9
Microchip Technology EVB-USB7002 Reference Design 10
Microchip Technology EVB-USB7002 Reference Design 11

Applications:

Interface >

USB Transceiver

End Products:

AudioLCD MonitorUSB HubDocking StationHigh-Definition TV

ECAD Model:

Description

The Microchip Technology EVB-USB7002 is a USB Type-C Evaluation Board and Audio/Video Demo Board. It is designed to help developers evaluate and demonstrate the features of the USB Type-C interface. It includes a USB Type-C port, a USB Type-A port, and a USB Type-C receptacle. It also includes an audio/video demo board with a variety of audio and video connectors. The board is powered by a USB Type-C port and can be used to evaluate and demonstrate the features of the USB Type-C interface. It is ideal for developers who need to evaluate and demonstrate the features of the USB Type-C interface.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Hub
  • Utilized IC / Part
    USB7002
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN POS ADJ 500MA SOT2230RFQ
Microchip TechnologyOSC MEMS 25.000MHZ CMOS SMD205RFQ
Microchip TechnologyIC REG CTRLR BUCK 10DFN14853RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC803-29D4VM3 TR Voltage Supervisor, Reset Threshold Level 2.93V, Treset 1120ms, 1.2V-5.5Vin, SOT-23-394BUY
Microchip TechnologyIC MCU 8BIT 3.5KB FLASH 8UDFN10804RFQ
Microchip TechnologyIC REG BUCK ADJ 2A SYNC 10MLF5000RFQ
Abracon LLCCRYSTAL 25.0000MHZ 10PF SMD1606BUY
Microchip TechnologyDUAL USB PORT POWER SWITCH3365BUY