web counter

Infineon Technologies CY4606Interface Development Tools USB 2.0 4-Port Hub

Infineon Technologies CY4606 Reference Design 3
Infineon Technologies CY4606 Reference Design 1
Infineon Technologies CY4606 Reference Design 2
Infineon Technologies CY4606 Reference Design 3
Infineon Technologies CY4606 Reference Design 1
Infineon Technologies CY4606 Reference Design 1
Infineon Technologies CY4606 Reference Design 2
Infineon Technologies CY4606 Reference Design 3

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Hub

ECAD Model:

Description

The Infineon Technologies AG CY4606-CY4606 EZ-USB HX2LP High-Speed Low-Power USB 2.0 Compliant 4-Port Hub Reference Design Kit is a comprehensive solution for adding four USB 2.0 ports to a computer or peripheral device. This kit includes a CY4606 EZ-USB HX2LP USB 2.0 compliant 4-port hub controller, a USB 2.0 compliant 4-port hub reference design, and a USB 2.0 compliant 4-port hub reference design software. The CY4606 EZ-USB HX2LP USB 2.0 compliant 4-port hub controller is a low-power, high-speed USB 2.0 compliant hub controller that supports up to four downstream ports. The USB 2.0 compliant 4-port hub reference design provides a complete solution for adding four USB 2.0 ports to a computer or peripheral device. The USB 2.0 compliant 4-port hub reference design software provides a comprehensive set of tools for designing, testing, and debugging USB 2.0 compliant 4-port hubs. This kit is ideal for adding USB 2.0 ports to a computer or peripheral device, and is a great solution for those looking for a reliable and cost-effective way to add USB 2.0 ports to their system.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • RoHS
    N
  • Tool Is For Evaluation Of
    CY7C65630
  • Interface Type
    3-Wire SPI
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    1.281 lbs
  • Package
    Bulk
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • For Use With
    Developing a Fixed-Function, Low-Power 4-Port USB 2.0 Hub
  • Packaging
    Bulk
  • Series
    CY4606
  • Type
    USB 2.0 Controller
  • Function
    USB 2.0 Hub
  • Operating Supply Voltage
    5 V
  • Utilized IC / Part
    CY7C65630
  • Supplied Contents
    Board(s)
  • Primary Attributes
    -
  • Embedded
    -
  • Secondary Attributes
    -
  • Product
    Reference Design Kits
0 Similar Products Remaining