web counter

Infineon CY4605KIT EZ-USB HX2LP 2PORT HUB

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Hub

ECAD Model:

Description

The Infineon Technologies AG CY4605-CY4605 EZ-USB HX2LP High-Speed Low-Power USB 2.0 Compliant 4-Port Hub Reference Design Kit is a comprehensive solution for adding four USB 2.0 ports to a computer or peripheral device. This kit includes a CY4605 EZ-USB HX2LP USB 2.0 compliant 4-port hub controller, a reference design board, and a software development kit. The CY4605 EZ-USB HX2LP is a low-power, high-speed USB 2.0 compliant 4-port hub controller that supports up to 480 Mbps data transfer rate. It is designed to provide a cost-effective solution for adding USB 2.0 ports to a computer or peripheral device. The reference design board includes all the necessary components to build a complete 4-port USB 2.0 hub. The software development kit includes drivers, API libraries, and sample applications to help developers quickly and easily create their own USB 2.0 compliant 4-port hub.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Noise Level
    58 dB
  • Manufacturer Part Number
    R2S133-AE17-05
  • Approvals
    CSA, UL, VDE
  • Manufacturer
    ebm-papst, Inc.
  • RoHS
    Yes
  • Package
    Bulk
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Tool Is For Evaluation Of
    CY7C65620
  • Series
    EZ-USB HX2LP™
  • Type
    Interface
  • Function
    USB 2.0 Hub
  • Utilized IC / Part
    CY7C65620
  • Supplied Contents
    Board(s)
  • Bearing Type
    Ball
  • Air Flow
    188 CFM
  • Power Consumption
    34 W
  • Primary Attributes
    -
  • Rotation
    Clockwise
  • Embedded
    -
  • Secondary Attributes
    -
  • Product
    Reference Design Kits
  • Connection Type
    Wire Leads
  • Operating Voltage
    230 VAC
0 Similar Products Remaining