Microchip Technology EVB-USB5734BOARD EVAL FOR USB5734
The Microchip Technology EVB-USB5734 is an evaluation board designed to evaluate the performance of the USB 3.1 Gen1 Controller Hub. It features a USB 3.1 Gen1 hub controller, four USB 3.1 Gen1 ports, and an audio evaluation board. The board is designed to provide a comprehensive evaluation platform for the USB 3.1 Gen1 hub controller. It is capable of providing up to 5 Gbps data transfer rate and supports up to four USB 3.1 Gen1 ports. The audio evaluation board provides a complete audio solution for the USB 3.1 Gen1 hub controller. It includes a microphone, a headphone jack, and a line-in jack. The board also includes a USB Type-C connector for connecting to a host system. The board is designed to be used with the Microchip USB 3.1 Gen1 Hub Controller Software Development Kit (SDK). The SDK provides a comprehensive set of tools and libraries for developing applications for the USB 3.1 Gen1 hub controller.
- TypeParameter
- Factory Lead Time14 Weeks
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberUSB5734
- FunctionUSB 3.0 Hub
- Utilized IC / PartUSB5734
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes4-Channel (Quad)
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC FLASH 16M SPI 104MHZ 8SOIC | 3300 | RFQ | |
| Murata Power Solutions Inc. | DC DC CONVERTER 0.59-6V 15W | 10000 | RFQ | |
| Murata Power Solutions Inc. | DC DC CONVERTER 0.591-6V 30W | 14 | RFQ | |
| Abracon LLC | CRYSTAL 25.0000MHZ 10PF SMD | 1606 | BUY | |
| Microchip Technology | IC REG LIN POS ADJ 500MA 8SOIC | 632 | BUY | |
| Diodes Incorporated | IC QUAD 2-1 BUS SW 16-QSOP | 30 | BUY |


Product
Brand
Articles
Tools