Silicon Labs CP2400-DKKIT EVAL SPI LCD DRIVER CP2400
The Silicon Labs CP2400-DK, LCD Controller Development Kit is a comprehensive development platform for the CP2400, a Consumer Electronics Control (CEC) Bridge IC. The kit includes a CP2400-DK development board, a USB-C cable, and a software package that provides a comprehensive set of tools for developing and debugging applications. The CP2400-DK board features a wide range of peripherals, including an LCD display, a keypad, and a variety of connectors for connecting to external devices. The board also includes a USB-C port for connecting to a PC, allowing developers to quickly and easily program and debug their applications. The CP2400-DK also includes a comprehensive software package that provides a range of tools for developing and debugging applications, including a CEC bridge library, a CEC monitor, and a CEC analyzer. The CP2400-DK is an ideal platform for developing applications for the CP2400, allowing developers to quickly and easily develop and debug their applications.
- TypeParameter
- Factory Lead Time2 Weeks
- Weight50.008559mg
- Published2000
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- Operating Supply Voltage3V
- InterfaceSPI, USB
- Utilized IC / PartCP2400
- Supplied ContentsBoard(s), Cable(s), Power Supply, Accessories
- Evaluation KitYes
- Primary AttributesI2C, SMBus Interfaces
- EmbeddedYes
- Secondary AttributesUp to 128 Segments
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3.3V 300MA 8WSON | 8000 | BUY | |
| Texas Instruments | IC REG LIN POS ADJ 300MA 8WSON | 10000 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.5V 300MA 8WSON | 17000 | BUY | |
| Texas Instruments | IC REG LINEAR 3V 300MA 8WSON | 3000 | BUY | |
| Silicon Labs | 8-bit Microcontrollers - MCU 64KB,10ADC,32Pin | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 1.8V 300MA 8WSON | 5839 | BUY | |
| Silicon Labs | 8-bit Microcontrollers - MCU 64KB,10ADC,32Pin | 0 | BUY | |
| Texas Instruments | IC REG LIN POS ADJ 300MA 8WSON | 2720 | RFQ |


Product
Brand
Articles
Tools