Silicon Labs CP2401-DKKIT EVAL I2C LCD DRIVER CP2401
The Silicon Labs CP2401-DK is a LCD Controller Development Kit based on the CP2401 Consumer Electronics Controller. It is designed to help developers quickly and easily create custom LCD displays for consumer electronics applications. The kit includes a CP2401 controller board, a 4.3” LCD display, a USB cable, and a power supply. The CP2401 controller board features a 32-bit ARM Cortex-M3 processor, a wide range of peripherals, and a variety of communication interfaces. It also includes a graphical user interface (GUI) for easy configuration and programming. The LCD display is a 4.3” TFT LCD with a resolution of 480x272 pixels. The kit also includes a USB cable for connecting the CP2401 controller board to a PC for programming and debugging. The CP2401-DK is an ideal solution for creating custom LCD displays for consumer electronics applications.
- TypeParameter
- Factory Lead Time2 Weeks
- Weight50.008559mg
- Published2000
- Part StatusNot For New Designs
- TypeDisplay
- Operating Supply Voltage3.6V
- InterfaceSMBus
- Utilized IC / PartCP2401
- Supplied ContentsBoard(s), Cable(s), Power Supply, Accessories
- Evaluation KitYes
- Primary AttributesI2C, SMBus Interfaces
- EmbeddedYes
- Secondary AttributesUp to 128 Segments
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 2.5V 300MA 8WSON | 17000 | BUY | |
| Silicon Labs | 8-bit Microcontrollers - MCU 64KB,10ADC,32Pin | 0 | RFQ | |
| Silicon Labs | 8-bit Microcontrollers - MCU 64KB,10ADC,32Pin | 0 | BUY | |
| Texas Instruments | IC REG LINEAR 3V 300MA 8WSON | 3000 | BUY | |
| Silicon Labs | 8-bit Microcontrollers - MCU 64KB,10ADC,32Pin | 0 | RFQ | |
| Silicon Labs | IC MCU 8BIT 8051 64KB FLASH DIE | 25 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 300MA 8WSON | 2720 | RFQ | |
| Texas Instruments | IC REG LINEAR 3.3V 300MA 8WSON | 6500 | BUY |


Product
Brand
Articles
Tools