web counter

Silicon Labs SI3000PPT-EVBEVAL BOARD PARALLEL PORT SI3000

Silicon Labs SI3000PPT-EVB Reference Design 2
Silicon Labs SI3000PPT-EVB Reference Design 1
Silicon Labs SI3000PPT-EVB Reference Design 2
Silicon Labs SI3000PPT-EVB Reference Design 1
Silicon Labs SI3000PPT-EVB Reference Design 1
Silicon Labs SI3000PPT-EVB Reference Design 2

Applications:

CODEC >

Audio CODEC

End Products:

AudioWireless Voice AudioTelephone Line Call Monitor

ECAD Model:

Description

The Silicon Labs SI3000PPT-EVB Evaluation Kit is a comprehensive development platform for the Si3000 16-bit audio CODEC. This kit is designed for wireless voice audio, audio streaming, and Voice over IP applications. It includes a Si3000 CODEC, a USB-I2C interface, and a variety of software tools to help developers quickly evaluate and develop their applications. The kit also includes a comprehensive set of audio and voice processing algorithms, including echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Published
    2014
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    CODEC
  • Utilized IC / Part
    SI3000
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA TO92-317500BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA TO92-31448BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA TO92-325583RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA TO92-31345BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA TO92-31300BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA TO92-39500BUY