web counter

Silicon Labs SI535x-20QFN-EVBEVALUATION BOARD FOR SI535X

Silicon Labs SI535x-20QFN-EVB Reference Design 5
Silicon Labs SI535x-20QFN-EVB Reference Design 1
Silicon Labs SI535x-20QFN-EVB Reference Design 2
Silicon Labs SI535x-20QFN-EVB Reference Design 3
Silicon Labs SI535x-20QFN-EVB Reference Design 4
Silicon Labs SI535x-20QFN-EVB Reference Design 5
Silicon Labs SI535x-20QFN-EVB Reference Design 1
Silicon Labs SI535x-20QFN-EVB Reference Design 1
Silicon Labs SI535x-20QFN-EVB Reference Design 2
Silicon Labs SI535x-20QFN-EVB Reference Design 3
Silicon Labs SI535x-20QFN-EVB Reference Design 4
Silicon Labs SI535x-20QFN-EVB Reference Design 5

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsScannersHigh Definition Blue-ray Disc PlayerServersProjectorSet-Top BoxResidential GatewayPrinters

ECAD Model:

Description

The Silicon Labs SI535x-20QFN-EVB is an evaluation board for the Si5351 any-frequency CMOS clock generator + VCXO, designed for consumer electronics applications. This board is capable of generating frequencies up to 125 MHz, and is designed to be used with the Si5351A, Si5351B, and Si5351C devices. It features a 20-pin QFN package, and includes a USB interface for easy programming and control. The board also includes a voltage-controlled crystal oscillator (VCXO) for improved frequency accuracy and stability. The board is ideal for use in consumer electronics applications such as audio/video equipment, digital signage, and home automation.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Package / Case
    QFN
  • Weight
    50.008559mg
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Operating Supply Voltage
    2.5V
  • Utilized IC / Part
    Si5350, Si5351
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-313800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP0BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ
TXC CorporationCRYSTAL 27.0000MHZ 10PF SMD0BUY
Silicon Labs0RFQ
Analog Devices Inc.SWITCH, DUAL SPDT, SMD, MSOP10, 73628RFQ
Analog Devices Inc.Analog Switch Dual SPDT 10-Pin MSOP T/R108RFQ
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
Analog Devices Inc.ANALOG DEVICES ADG736BRMZ-REEL7Analogue Switch, SPDT, 2 Channels, 4 ohm, 1.8V to 5.5V, MSOP, 10 Pins80RFQ
Analog Devices Inc.Analog Multiplexer Single 8:1 16-Pin TSSOP T/R100RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-542222BUY
Load more