web counter

Silicon Labs Si535x-B20QFN-EVBClock & Timer Development Tools Si5350/51 rev B KIT 8 outputs

Silicon Labs Si535x-B20QFN-EVB Reference Design 6
Silicon Labs Si535x-B20QFN-EVB Reference Design 1
Silicon Labs Si535x-B20QFN-EVB Reference Design 2
Silicon Labs Si535x-B20QFN-EVB Reference Design 3
Silicon Labs Si535x-B20QFN-EVB Reference Design 4
Silicon Labs Si535x-B20QFN-EVB Reference Design 5
Silicon Labs Si535x-B20QFN-EVB Reference Design 6
Silicon Labs Si535x-B20QFN-EVB Reference Design 1
Silicon Labs Si535x-B20QFN-EVB Reference Design 1
Silicon Labs Si535x-B20QFN-EVB Reference Design 2
Silicon Labs Si535x-B20QFN-EVB Reference Design 3
Silicon Labs Si535x-B20QFN-EVB Reference Design 4
Silicon Labs Si535x-B20QFN-EVB Reference Design 5
Silicon Labs Si535x-B20QFN-EVB Reference Design 6

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsScannersHigh Definition Blue-ray Disc PlayerServersProjectorSet-Top BoxResidential GatewayPrinters

ECAD Model:

Description

The Silicon Labs Si535x-B20QFN-EVB is an evaluation board for the Si5350 any-frequency, 0.008-160 MHz CMOS clock generator + VCXO, Consumer Electronics. This board is designed to provide a platform for evaluating the features and performance of the Si5350 clock generator. It includes a wide range of features, such as a low-jitter, low-power, and low-cost clock generator, a VCXO for frequency adjustment, and a wide range of output frequencies. The board also includes a USB interface for programming and monitoring the device. The Si535x-B20QFN-EVB is ideal for applications in consumer electronics, such as digital TVs, set-top boxes, and other consumer electronics products.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Packaging
    Bulk
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    Si5350, Si5351
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-313800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP0BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ
TXC CorporationCRYSTAL 27.0000MHZ 10PF SMD0BUY
Analog Devices Inc.SWITCH, DUAL SPDT, SMD, MSOP10, 73628RFQ
Analog Devices Inc.Analog Switch Dual SPDT 10-Pin MSOP T/R108RFQ
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
Analog Devices Inc.ANALOG DEVICES ADG736BRMZ-REEL7Analogue Switch, SPDT, 2 Channels, 4 ohm, 1.8V to 5.5V, MSOP, 10 Pins80RFQ
Analog Devices Inc.Analog Multiplexer Single 8:1 16-Pin TSSOP T/R100RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-542222BUY
Load more