web counter

Silicon Labs Si5364-EVBBOARD EVALUATION FOR SI5364

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomSONETEthernet Router and Ethernet Switch

ECAD Model:

Description

The Silicon Labs Si5364-EVB is an evaluation board for the 622MHz Clock Generator for SONET, Communications and Telecom Applications. It is designed to provide a platform for testing and evaluating the Si5364 Clock Generator IC. The board features a wide range of input and output clock frequencies, allowing for a variety of applications. It also includes a USB interface for easy programming and control. The board is designed to be used with the Si5364 Clock Generator IC, and is ideal for testing and evaluating the performance of the IC in a variety of applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Number of Outputs
    4
  • Utilized IC / Part
    SI5364
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining