web counter

SparkFun Electronics DEV-13955OPENLOG WITH HEADERS

SparkFun Electronics DEV-13955 Reference Design 5
SparkFun Electronics DEV-13955 Reference Design 1
SparkFun Electronics DEV-13955 Reference Design 2
SparkFun Electronics DEV-13955 Reference Design 3
SparkFun Electronics DEV-13955 Reference Design 4
SparkFun Electronics DEV-13955 Reference Design 5
SparkFun Electronics DEV-13955 Reference Design 1
SparkFun Electronics DEV-13955 Reference Design 1
SparkFun Electronics DEV-13955 Reference Design 2
SparkFun Electronics DEV-13955 Reference Design 3
SparkFun Electronics DEV-13955 Reference Design 4
SparkFun Electronics DEV-13955 Reference Design 5

Applications:

Data Storage >

EEPROM Memory

End Products:

Consumer ElectronicsData Logger

ECAD Model:

Description

The SparkFun OpenLog Development Kit with Headers (DEV-13955) is a consumer electronics product designed to help users log data from their projects. It features an OpenLog data logger, a microSD card, and a set of headers for easy connection to other components. The OpenLog is a low-cost, open-source data logger that can be used to store data from a variety of sources, including serial, I2C, and SPI. It can be used to log data from sensors, motors, and other devices, and can be used to store data for later analysis. The kit also includes a microSD card for storing data, and a set of headers for easy connection to other components. This kit is perfect for anyone looking to log data from their projects.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    Data Logger
  • Utilized IC / Part
    ATmega328
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 5V 0.15A 5-Pin SOT-23 T/R3000RFQ
Microchip TechnologyIC REG LIN POS ADJ 150MA SOT23-510RFQ
Microchip TechnologyLDO Regulator Pos 2.5V 0.15A 5-Pin SOT-23 T/R0RFQ
Microchip TechnologyLDO Regulator Pos 3V 0.15A 5-Pin SOT-23 T/R30000BUY
Microchip TechnologyLDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R3000RFQ
Microchip TechnologyLDO Regulator Pos 3.6V 0.15A 5-Pin SOT-23 T/R996BUY
Microchip TechnologyLDO Regulator Pos 4V 0.15A 5-Pin SOT-23 T/R66000BUY
Microchip TechnologyIC REG LINEAR 3.1V 150MA SOT23-51795BUY
Microchip TechnologyIC REG LIN 2.85V 150MA SOT23-560000BUY
Microchip TechnologyIC REG LDO 2.9V 0.15A SOT23-560000BUY
Microchip TechnologyLDO Regulator Pos 3.2V 0.15A 5-Pin SOT-23 T/R60000BUY
Load more