web counter

SparkFun Electronics DEV-15270GATOR:LOG - MICRO:BIT ACCESSORY

SparkFun Electronics DEV-15270 Reference Design 4
SparkFun Electronics DEV-15270 Reference Design 1
SparkFun Electronics DEV-15270 Reference Design 2
SparkFun Electronics DEV-15270 Reference Design 3
SparkFun Electronics DEV-15270 Reference Design 4
SparkFun Electronics DEV-15270 Reference Design 1
SparkFun Electronics DEV-15270 Reference Design 1
SparkFun Electronics DEV-15270 Reference Design 2
SparkFun Electronics DEV-15270 Reference Design 3
SparkFun Electronics DEV-15270 Reference Design 4

Applications:

Data Storage >

EEPROM Memory

End Products:

Consumer ElectronicsData Logger

ECAD Model:

Description

The SparkFun DEV-15270 gator:log micro:bit Accessory Board is a consumer electronics device designed to expand the capabilities of the micro:bit. It features a variety of sensors and connectors, including a temperature sensor, light sensor, and two 3-pin connectors for connecting external components. The board also includes a built-in battery holder and a USB port for connecting to a computer. With the gator:log, users can easily create projects that measure temperature, light, and other environmental conditions. The board is perfect for makers, educators, and hobbyists who want to explore the possibilities of the micro:bit.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Data Logger
  • Utilized IC / Part
    ATmega328P
  • Contents
    Board(s)
  • Platform
    micro:bit
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining