web counter

SparkFun Electronics SEN-15050TRIAD SPECTROSCOPY SENSORAS7265X

SparkFun Electronics SEN-15050 Reference Design 5
SparkFun Electronics SEN-15050 Reference Design 1
SparkFun Electronics SEN-15050 Reference Design 2
SparkFun Electronics SEN-15050 Reference Design 3
SparkFun Electronics SEN-15050 Reference Design 4
SparkFun Electronics SEN-15050 Reference Design 5
SparkFun Electronics SEN-15050 Reference Design 1
SparkFun Electronics SEN-15050 Reference Design 1
SparkFun Electronics SEN-15050 Reference Design 2
SparkFun Electronics SEN-15050 Reference Design 3
SparkFun Electronics SEN-15050 Reference Design 4
SparkFun Electronics SEN-15050 Reference Design 5

Applications:

Sensors and Transducers >

Light Sensor

End Products:

LightingSensor Light

ECAD Model:

Description

The SparkFun Triad Spectroscopy Sensor - AS7265x (Qwiic) is a powerful and versatile sensor that can measure the spectral composition of light. It features three independent spectrometers, each with a different spectral range, allowing it to measure visible, near-infrared, and infrared light. The sensor is equipped with a Qwiic connector, making it easy to connect to any I2C-enabled microcontroller. It also includes a built-in temperature sensor, allowing it to compensate for temperature changes. With its wide range of features, the SparkFun Triad Spectroscopy Sensor - AS7265x (Qwiic) is an ideal choice for any project that requires precise spectral measurements.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Light
  • Utilized IC / Part
    AS72651, AS72652, AS72653
  • Contents
    Board(s)
  • Platform
    Qwiic
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining