web counter

SparkFun Electronics SEN-15436AMBIENT LIGHT SENSOR - VEML6030

SparkFun Electronics SEN-15436 Reference Design 4
SparkFun Electronics SEN-15436 Reference Design 1
SparkFun Electronics SEN-15436 Reference Design 2
SparkFun Electronics SEN-15436 Reference Design 3
SparkFun Electronics SEN-15436 Reference Design 4
SparkFun Electronics SEN-15436 Reference Design 1
SparkFun Electronics SEN-15436 Reference Design 1
SparkFun Electronics SEN-15436 Reference Design 2
SparkFun Electronics SEN-15436 Reference Design 3
SparkFun Electronics SEN-15436 Reference Design 4

Applications:

Sensors and Transducers >

Light Sensor

End Products:

LightingSensor Light

ECAD Model:

Description

The SparkFun Ambient Light Sensor - VEML6030 (Qwiic) is a lighting sensor that uses the VEML6030 digital ambient light sensor from Vishay. This sensor is capable of detecting light intensity from 0.01 lux to 16,000 lux, and is designed to be used with the Qwiic Connect System, which allows for easy integration with I2C devices. It features a wide operating voltage range of 2.4V to 3.6V, and is capable of measuring both visible and infrared light. The sensor also has a built-in temperature compensation feature, which helps to ensure accurate readings in a variety of environmental conditions. This sensor is perfect for applications such as light sensing, color sensing, and proximity sensing.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Light
  • Utilized IC / Part
    VEML6030
  • Contents
    Board(s)
  • Platform
    Qwiic
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL FULL UART 20QFN184RFQ
STMicroelectronics1109BUY