SparkFun Electronics SEN-15440ATMOSPHERIC SENSOR BREAKOUT - BM
Description
This sensor is a great way to measure temperature, humidity, and barometric pressure. It is designed to be used in military and aerospace applications, and is rated for operation in temperatures from -40°C to +85°C. The board features a Qwiic connector for easy connection to other Qwiic-enabled boards, and includes a voltage regulator and level shifter for compatibility with both 3.3V and 5V systems. The board also includes a 3.3V regulator and level shifter, allowing it to be used with both 3.3V and 5V systems. The board is designed to be used in a variety of applications, including weather monitoring, environmental sensing, and industrial control.
Specifications
SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
- TypeParameter
- Factory Lead Time2 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionHumidity, Pressure, Temperature
- Utilized IC / PartBME280
- ContentsBoard(s)
- PlatformQwiic
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC OPAMP GP 4 CIRCUIT 14SOIC | 46 | BUY | |
| Maxim Integrated | IC OPAMP GP 10MHZ RRO 14TSSOP | 2125 | BUY |


Product
Brand
Articles
Tools