web counter

MikroElektronika MIKROE-3246PRESSURE 7 CLICK

MikroElektronika MIKROE-3246 Reference Design 6
MikroElektronika MIKROE-3246 Reference Design 1
MikroElektronika MIKROE-3246 Reference Design 2
MikroElektronika MIKROE-3246 Reference Design 3
MikroElektronika MIKROE-3246 Reference Design 4
MikroElektronika MIKROE-3246 Reference Design 5
MikroElektronika MIKROE-3246 Reference Design 6
MikroElektronika MIKROE-3246 Reference Design 1
MikroElektronika MIKROE-3246 Reference Design 1
MikroElektronika MIKROE-3246 Reference Design 2
MikroElektronika MIKROE-3246 Reference Design 3
MikroElektronika MIKROE-3246 Reference Design 4
MikroElektronika MIKROE-3246 Reference Design 5
MikroElektronika MIKROE-3246 Reference Design 6

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

Medical and HealthcareWearable ElectronicsMobile ApplicationsSmart PhoneHealthcare Monitoring

ECAD Model:

Description

The MikroElektronika MIKROE-3246 Pressure 7 Click Board is a digital barometric pressure and temperature sensor designed for medical and healthcare applications. It is based on the MS5837 digital barometric pressure and temperature sensor, which provides accurate and reliable readings of atmospheric pressure and temperature. The board is equipped with a range of features, including a low power consumption, a wide operating temperature range, and a high resolution of 0.1 mbar. It is also capable of measuring pressure up to 700 mbar and temperature from -40°C to +85°C. The board is easy to use and can be connected to a variety of microcontrollers and development boards. It is ideal for applications such as medical and healthcare monitoring, weather forecasting, and altitude measurement.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Pressure
  • Utilized IC / Part
    MS5837
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NXPPCA9306D,118IC, I2C BUS/SMBUS LEVEL XLATOR, SOIC-80RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DCTT 2 BIT VOLTAGE LEVEL TRANSLATOR, SSOP823RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306YZTR IC, SMBus, 5.5V, DSBGA-852896RFQ
NXP SemiconductorsVoltage Level Translator 2-CH Bidirectional 8-Pin TSSOP T/R0RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DQER. IC, SMBus, 5V, X2SON-815000RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL US86000RFQ
ON SemiconductorIC BUS TRANSLATOR I2C 8UDFN3000BUY