web counter

MikroElektronika MIKROE-3411PRESSURE 11 CLICK

MikroElektronika MIKROE-3411 Reference Design 1
MikroElektronika MIKROE-3411 Reference Design 1
MikroElektronika MIKROE-3411 Reference Design 1
MikroElektronika MIKROE-3411 Reference Design 1

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

Power ManagementWeather StationsBattery-Operated DevicesWearable ElectronicsIoT Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3411 Pressure 11 Click Board is a power management click board designed for use with the LPS33HW Absolute Piezoresistive Pressure Sensor. It features a low-power, high-accuracy pressure sensor with a wide range of pressure measurement capabilities. The board also includes a power management circuit, allowing for efficient power management and low power consumption. The board is designed to be used in a variety of applications, including automotive, industrial, and medical applications. It is also suitable for use in harsh environments, as it is resistant to shock and vibration. The board is easy to use and provides reliable performance.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Pressure
  • Utilized IC / Part
    LPS33HW
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 3.3V3.3V 0.15A/0.15A 6-Pin Thin MLF T/R25000BUY