web counter

MikroElektronika MIKROE-3216PRESSURE 6 CLICK

MikroElektronika MIKROE-3216 Reference Design 5
MikroElektronika MIKROE-3216 Reference Design 1
MikroElektronika MIKROE-3216 Reference Design 2
MikroElektronika MIKROE-3216 Reference Design 3
MikroElektronika MIKROE-3216 Reference Design 4
MikroElektronika MIKROE-3216 Reference Design 5
MikroElektronika MIKROE-3216 Reference Design 1
MikroElektronika MIKROE-3216 Reference Design 1
MikroElektronika MIKROE-3216 Reference Design 2
MikroElektronika MIKROE-3216 Reference Design 3
MikroElektronika MIKROE-3216 Reference Design 4
MikroElektronika MIKROE-3216 Reference Design 5

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

Medical and HealthcareWeather StationsHealthcare InstrumentationMobile Devices

ECAD Model:

Description

The MikroElektronika MIKROE-3216 Pressure 6 Click Board is a versatile and reliable solution for medical and healthcare applications. It is based on the BM1386GLV pressure sensor, which is capable of measuring pressure up to 6 bar. The board features a wide range of features, including a high accuracy of 0.1% FS, a low power consumption of 0.5 mA, and a wide operating temperature range of -40°C to +85°C. The board also has a built-in temperature compensation feature, which ensures accurate readings even in changing temperatures. Additionally, the board is equipped with a SPI interface, allowing for easy integration into existing systems. The Pressure 6 Click Board is an ideal choice for medical and healthcare applications, providing reliable and accurate pressure measurements.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Pressure
  • Utilized IC / Part
    BM1386
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NXPPCA9306D,118IC, I2C BUS/SMBUS LEVEL XLATOR, SOIC-80RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DCTT 2 BIT VOLTAGE LEVEL TRANSLATOR, SSOP823RFQ
ON SemiconductorIC TRNSLTR BIDIRECTIONAL US82244RFQ
ON SemiconductorPCA9306DTR2G; LVDS Translator & Repeater; -0.5 - 7 V; 8-Pin; TSSOP10787RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DQER. IC, SMBus, 5V, X2SON-815000RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL US86000RFQ
NXP USA Inc.PCA9306 Series 3.3 V Dual Bidirectional Voltage-Level Translator - TSSOP-8125BUY