web counter

SparkFun Electronics SPX-14767QWIIC PRESSURE SENSOR - LPS25HB

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

Instrumentation and MeasurementWeather Stations

ECAD Model:

Description

The SparkFun Electronics SPX-14767 Qwiic Pressure Sensor Development Kit based on LPS25HB Instrumentation and Measurement is a comprehensive kit for measuring pressure in a variety of applications. The kit includes a LPS25HB pressure sensor, a Qwiic connector, and a breakout board for easy connection to your project. The LPS25HB is a high-accuracy, low-power, digital pressure sensor with a range of up to 260 mbar. It is capable of measuring pressure in a variety of environments, including underwater, and is ideal for applications such as weather monitoring, altitude sensing, and medical diagnostics. The Qwiic connector allows for easy connection to your project, and the breakout board provides access to all of the sensor's features. The kit also includes a variety of accessories, such as a USB cable, a 3.3V regulator, and a mounting bracket, to make setup and integration into your project easy.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    1 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
0 Similar Products Remaining
Technical Documents