web counter

STMicroelectronics EVAL6668-STBEVAL BOARD FOR L6668

STMicroelectronics EVAL6668-STB Reference Design 3
STMicroelectronics EVAL6668-STB Reference Design 1
STMicroelectronics EVAL6668-STB Reference Design 2
STMicroelectronics EVAL6668-STB Reference Design 3
STMicroelectronics EVAL6668-STB Reference Design 1
STMicroelectronics EVAL6668-STB Reference Design 1
STMicroelectronics EVAL6668-STB Reference Design 2
STMicroelectronics EVAL6668-STB Reference Design 3

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsCRT MonitorCRT TVNotebookLCD TVLCD MonitorLaptop

ECAD Model:

Description

The STMicroelectronics EVAL6668-STB is an evaluation board designed for the L6668 high performance, flyback converter. This board is ideal for use in Set-Top boxes, PVRs, Computers and Peripherals. It features a wide input voltage range of 4.5V to 24V, and a maximum output power of up to 40W. The board also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The EVAL6668-STB is a great tool for evaluating the performance of the L6668 flyback converter.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Box
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Voltage - Output
    5V 12V 1.8V 3.3V
  • Frequency - Switching
    65kHz
  • Utilized IC / Part
    L6668
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    40W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    4, Isolated
  • Regulator Topology
    Flyback
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-3995BUY
STMicroelectronicsIC CTRLR PWM PROG CM HV 16SOIC50RFQ
STMicroelectronicsIC CTRLR PWM PROG CM HV 16SOIC3000BUY