web counter

STMicroelectronics STEVAL-ISA062V1BOARD EVAL BASED ON VIPER17

STMicroelectronics STEVAL-ISA062V1 Reference Design 5
STMicroelectronics STEVAL-ISA062V1 Reference Design 1
STMicroelectronics STEVAL-ISA062V1 Reference Design 2
STMicroelectronics STEVAL-ISA062V1 Reference Design 3
STMicroelectronics STEVAL-ISA062V1 Reference Design 4
STMicroelectronics STEVAL-ISA062V1 Reference Design 5
STMicroelectronics STEVAL-ISA062V1 Reference Design 1
STMicroelectronics STEVAL-ISA062V1 Reference Design 1
STMicroelectronics STEVAL-ISA062V1 Reference Design 2
STMicroelectronics STEVAL-ISA062V1 Reference Design 3
STMicroelectronics STEVAL-ISA062V1 Reference Design 4
STMicroelectronics STEVAL-ISA062V1 Reference Design 5

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsDigital CamcorderPDP TVPersonal Digital AssistantDVD PlayerElectric ShaverLCD TVIndustrialVideo Game ConsoleCellular Phone

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA062V1 is a 6 W dual output SMPS demonstration board based on the VIPER17, Consumer Electronics Control (CEC) integrated circuit. It is designed to provide a complete solution for the development of AC/DC power supplies with a wide range of output voltages and currents. The board features two independent outputs, one adjustable from 0.6 V to 24 V and the other adjustable from 0.6 V to 12 V. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also compliant with the CEC standard, allowing for the control of consumer electronics devices. The STEVAL-ISA062V1 is an ideal solution for the development of AC/DC power supplies for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V 12V
  • Frequency - Switching
    115kHz
  • Utilized IC / Part
    VIPer17
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    5.5W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Flyback
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-3995BUY
STMicroelectronicsIC VREF SHUNT ADJ SOT23-33031RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-35900BUY
STMicroelectronicsIC OFFLINE CONV PWM OVP OCP 8DIP24000RFQ