STMicroelectronics EVAL-TDA7803AFWEVAL-TDA7803A EVALUATION BOARD F
Description
The STMicroelectronics EVAL-TDA7803AFW is an evaluation board based on the TDA7803A audio amplifier speaker. It is designed for automotive and transportation applications, providing a high-performance, low-power solution for audio amplification. The board features a wide range of features, including a low-noise pre-amplifier, a high-efficiency power amplifier, and a low-distortion output stage. It also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply6V~18V
- Output Type4-Channel (Quad)
- Utilized IC / PartTDA7803A, TDA7808
- Supplied ContentsBoard(s)
- Board TypePartially Populated
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Single Transmitter/Receiver RS-485/RS-422 14-Pin SOIC N T/R | 50000 | BUY | |
| Analog Devices Inc. | IC TXRX FULLDUP RS485/422 14SOIC | 22 | BUY |


Product
Brand
Articles
Tools