web counter

STMicroelectronics EVAL-TDA7803APSOEVAL-TDA7803A EVALUATION BOARD F

STMicroelectronics EVAL-TDA7803APSO Reference Design 3
STMicroelectronics EVAL-TDA7803APSO Reference Design 1
STMicroelectronics EVAL-TDA7803APSO Reference Design 2
STMicroelectronics EVAL-TDA7803APSO Reference Design 3
STMicroelectronics EVAL-TDA7803APSO Reference Design 1
STMicroelectronics EVAL-TDA7803APSO Reference Design 1
STMicroelectronics EVAL-TDA7803APSO Reference Design 2
STMicroelectronics EVAL-TDA7803APSO Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

AutomotiveTelematicsInfotainment System

ECAD Model:

Description

The STMicroelectronics EVAL-TDA7803APSO is an evaluation board based on the TDA7808 audio amplifier speaker, designed for automotive and transportation applications. It features a high-efficiency, low-power amplifier with a wide range of input and output options, allowing for easy integration into a variety of automotive and transportation systems. The board also includes a power supply, a speaker, and a variety of connectors for easy connection to other components. The board is designed to provide a reliable and efficient solution for audio amplification in automotive and transportation applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    6V~18V
  • Output Type
    4-Channel (Quad)
  • Utilized IC / Part
    TDA7803A, TDA7808
  • Supplied Contents
    Board(s)
  • Board Type
    Partially Populated
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.TRANSCEIVER, RS-485/RS-422, SOIC874570RFQ
Analog Devices Inc.Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R38000RFQ