web counter

STMicroelectronics EVLHVLED007W35FHVLED007 EVAL BOARD

STMicroelectronics EVLHVLED007W35F Reference Design 3
STMicroelectronics EVLHVLED007W35F Reference Design 1
STMicroelectronics EVLHVLED007W35F Reference Design 2
STMicroelectronics EVLHVLED007W35F Reference Design 3
STMicroelectronics EVLHVLED007W35F Reference Design 1
STMicroelectronics EVLHVLED007W35F Reference Design 1
STMicroelectronics EVLHVLED007W35F Reference Design 2
STMicroelectronics EVLHVLED007W35F Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

LightingLighting Environments

ECAD Model:

Description

The STMicroelectronics EVLHVLED007W35F-F is a 35W LED Driver Evaluation Kit with Very Low THD, based on the HVLED007 Transition Mode Flyback Controller. This kit is designed to provide a complete solution for evaluating the performance of the HVLED007 controller in LED lighting applications. It includes a power supply, a control board, and a LED module. The power supply provides a constant current output to the LED module, while the control board allows for the adjustment of the LED current and dimming. The LED module is designed to provide a high efficiency, low THD, and long lifetime. This kit is ideal for evaluating the performance of the HVLED007 controller in LED lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    48V
  • Utilized IC / Part
    HVLED007
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Richtek0RFQ