STMicroelectronics STEVAL-ILL070V2BOARD SGL DIM STRING HVLED001
Description
The STMicroelectronics STEVAL-ILL070V2 is an evaluation board that uses the HVLED001 35W single string LED driver to provide a lighting solution. It is designed to provide a complete solution for driving high-power LEDs in a variety of lighting applications. The board features a wide input voltage range of 8V to 36V, and can drive up to 35W of power. It also includes a wide range of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board also includes a dimming control interface, allowing for easy dimming of the LED output. The STEVAL-ILL070V2 is an ideal solution for lighting applications that require high power and reliable performance.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartHVLED001
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Isolated
- FeaturesDimmable
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | IC, LED DRVR | 50 | BUY | |
| ON Semiconductor | OPTOISO 4.17KV TRANS W/BASE 6SMD | 1880 | BUY | |
| ON Semiconductor | OPTOISO 4.17KV TRANS W/BASE 6DIP | 100 | BUY | |
| ON Semiconductor | Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor | 35 | BUY |


Product
Brand
Articles
Tools