web counter

STMicroelectronics STEVAL-EFUSE01EVALUATION BOARD BASED ON THE ST

STMicroelectronics STEVAL-EFUSE01 Reference Design 3
STMicroelectronics STEVAL-EFUSE01 Reference Design 1
STMicroelectronics STEVAL-EFUSE01 Reference Design 2
STMicroelectronics STEVAL-EFUSE01 Reference Design 3
STMicroelectronics STEVAL-EFUSE01 Reference Design 1
STMicroelectronics STEVAL-EFUSE01 Reference Design 1
STMicroelectronics STEVAL-EFUSE01 Reference Design 2
STMicroelectronics STEVAL-EFUSE01 Reference Design 3

Applications:

Circuit Protection >

Electronic Breaker

End Products:

Power ManagementIndustrial Automation HMICircuit BreakerTelecom Power SupplyDistributed Power SystemHot-Swap Board InsertionWhite Goods

ECAD Model:

Description

The STMicroelectronics STEVAL-EFUSE01 is an evaluation board based on the STEF01 Fully Programmable Universal Electronic Fuse, Power Management IC. This board is designed to provide a platform for evaluating the features and performance of the STEF01 IC. It features a wide range of configurable parameters, including over-current protection, over-voltage protection, and temperature protection. The board also includes a USB interface for programming and monitoring the IC. The STEVAL-EFUSE01 is an ideal solution for evaluating the performance of the STEF01 IC in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Electronic Fuses (eFuse)
  • Utilized IC / Part
    STEF01
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L78L05ACD13TR LINEAR VOLTAGE REGULATOR, 5V, 8-SOIC702500RFQ