web counter

Maxim Integrated MAX16141EVKIT#EVAL FOR MAX16141

Maxim Integrated MAX16141EVKIT# Reference Design 2
Maxim Integrated MAX16141EVKIT# Reference Design 1
Maxim Integrated MAX16141EVKIT# Reference Design 2
Maxim Integrated MAX16141EVKIT# Reference Design 1
Maxim Integrated MAX16141EVKIT# Reference Design 1
Maxim Integrated MAX16141EVKIT# Reference Design 2

Applications:

Circuit Protection >

Electronic Breaker

End Products:

Power ManagementTelecom Power SupplyAutomotive Power SupplyNetwork Power SupplyServersRAID Data Storage SystemPoE Power Supply

ECAD Model:

Description

The MAX16141EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16141 3.5V to 36V Ideal Diode Controller with Voltage and Current Circuit Breaker, a power management IC. This kit includes a MAX16141 evaluation board, a USB cable, and a power supply. The MAX16141 is a high-efficiency, low-voltage ideal diode controller with integrated voltage and current circuit breakers. It provides a low-cost, low-power solution for replacing Schottky diodes in power-supply designs. The evaluation board allows users to quickly evaluate the MAX16141's features and performance. The board also includes a USB interface for easy connection to a PC for programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    ORing Controller / Ideal Diode
  • Utilized IC / Part
    MAX16141
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining