web counter

ON Semiconductor STR-NIS5132-GEVBTHE STR-NIS5132-GEVB PROV

ON Semiconductor STR-NIS5132-GEVB Reference Design 5
ON Semiconductor STR-NIS5132-GEVB Reference Design 1
ON Semiconductor STR-NIS5132-GEVB Reference Design 2
ON Semiconductor STR-NIS5132-GEVB Reference Design 3
ON Semiconductor STR-NIS5132-GEVB Reference Design 4
ON Semiconductor STR-NIS5132-GEVB Reference Design 5
ON Semiconductor STR-NIS5132-GEVB Reference Design 1
ON Semiconductor STR-NIS5132-GEVB Reference Design 1
ON Semiconductor STR-NIS5132-GEVB Reference Design 2
ON Semiconductor STR-NIS5132-GEVB Reference Design 3
ON Semiconductor STR-NIS5132-GEVB Reference Design 4
ON Semiconductor STR-NIS5132-GEVB Reference Design 5

Applications:

Circuit Protection >

Electronic Breaker

End Products:

Computers and PeripheralsComputer Motherboard SystemsServersHard Disk Drive (HDD)Fan Controller

ECAD Model:

Description

from ON Semiconductor is a evaluation board designed to evaluate the NIS5132 eFuse. This board is designed to provide a simple and easy way to evaluate the NIS5132 eFuse. The board features a 12V input voltage, 44 m-ohm resistance, and 3.6A current rating. The board also includes a Strata Enabled NIS5132 eFuse, which is designed to provide protection against over-current, over-voltage, and short-circuit conditions. The board also includes a power switch, LED indicators, and a USB port for programming and monitoring. The board is designed to be used with the NIS5132 eFuse and is compatible with a variety of development platforms.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Electronic Fuses (eFuse)
  • Utilized IC / Part
    NIS5132
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC MOSFET DVR 1CH 10A 8SOIC33000BUY
ON Semiconductor500 MA LDO,ULTRA-LOW IQWDFN6 LDLS 22.75MM PBF Code = 024723BUY
ON SemiconductorSENSOR DIGITAL -55C-125C 8DFN3000BUY
FTDI, Future Technology Devices International LtdIC USB SERIAL BASIC UART 16QFN795RFQ
ON SemiconductorIC OP AMP GP 1.4MHZ RR SC70-521996RFQ
ON SemiconductorSupervisory Circuit 6-Pin WDFN EP T/R363RFQ
ON SemiconductorCURRENT SENSE AMP G=5041000RFQ