ON Semiconductor STR-NIS5820-GEVBTHE STR-NIS5820-GEVB PROV
Description
The Onsemi STR-NIS5820-GEVB is a Strata Enabled NIS5820 12V, 24 m-ohm, 8A eFuse Evaluation Board. It is designed to provide a convenient platform for evaluating the performance of the NIS5820 eFuse. The board features a 12V input voltage, 24 m-ohm resistance, and 8A current rating. It is ideal for use in computers and peripherals, providing reliable protection against overcurrent and overvoltage. The board also includes a USB port for easy connection to a PC, allowing for easy monitoring and control of the eFuse. The board is RoHS compliant and is designed to meet the highest standards of safety and reliability.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeCircuit Protection
- FunctionElectronic Fuses (eFuse)
- Utilized IC / PartNIS5820
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC MOSFET DVR 1CH 10A 8SOIC | 33000 | BUY | |
| ON Semiconductor | 500 MA LDO,ULTRA-LOW IQWDFN6 LDLS 22.75MM PBF Code = 0247 | 23 | BUY | |
| ON Semiconductor | Supervisory Circuit 6-Pin WDFN EP T/R | 363 | RFQ | |
| ON Semiconductor | IC OP AMP GP 1.4MHZ RR SC70-5 | 21996 | RFQ | |
| ON Semiconductor | CURRENT SENSE AMP G=50 | 41000 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB SERIAL BASIC UART 16QFN | 795 | RFQ | |
| ON Semiconductor | SENSOR DIGITAL -55C-125C 8DFN | 3000 | BUY |


Product
Brand
Articles
Tools