ON Semiconductor STR-NIS5020-GEVBTHE STR-NIS5020-GEVB PROV
Description
The Onsemi STR-NIS5020-GEVB is a Strata Enabled NIS5020 12V, 14 m-ohm, 10A eFuse Evaluation Board. It is designed to provide a comprehensive evaluation platform for the NIS5020 eFuse device. This board is ideal for use in computers and peripherals, providing a reliable and efficient way to protect against overcurrent and overvoltage conditions. It features a wide range of protection features, including overcurrent protection, overvoltage protection, and reverse current protection. The board also includes a built-in LED indicator to provide visual feedback on the status of the eFuse. The board is easy to use and provides a reliable and efficient way to protect against overcurrent and overvoltage conditions.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeCircuit Protection
- FunctionElectronic Fuses (eFuse)
- Utilized IC / PartNIS5020
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC MOSFET DVR 1CH 10A 8SOIC | 33000 | BUY | |
| ON Semiconductor | 500 MA LDO,ULTRA-LOW IQWDFN6 LDLS 22.75MM PBF Code = 0247 | 23 | BUY | |
| ON Semiconductor | Supervisory Circuit 6-Pin WDFN EP T/R | 363 | RFQ | |
| ON Semiconductor | IC OP AMP GP 1.4MHZ RR SC70-5 | 21996 | RFQ | |
| ON Semiconductor | CURRENT SENSE AMP G=50 | 41000 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB SERIAL BASIC UART 16QFN | 795 | RFQ | |
| ON Semiconductor | SENSOR DIGITAL -55C-125C 8DFN | 3000 | BUY |


Product
Brand
Articles
Tools