web counter

ON Semiconductor STR-NIS5232-GEVBTHE STR-NIS5232-GEVB PROV

ON Semiconductor STR-NIS5232-GEVB Reference Design 5
ON Semiconductor STR-NIS5232-GEVB Reference Design 1
ON Semiconductor STR-NIS5232-GEVB Reference Design 2
ON Semiconductor STR-NIS5232-GEVB Reference Design 3
ON Semiconductor STR-NIS5232-GEVB Reference Design 4
ON Semiconductor STR-NIS5232-GEVB Reference Design 5
ON Semiconductor STR-NIS5232-GEVB Reference Design 1
ON Semiconductor STR-NIS5232-GEVB Reference Design 1
ON Semiconductor STR-NIS5232-GEVB Reference Design 2
ON Semiconductor STR-NIS5232-GEVB Reference Design 3
ON Semiconductor STR-NIS5232-GEVB Reference Design 4
ON Semiconductor STR-NIS5232-GEVB Reference Design 5

Applications:

Circuit Protection >

Electronic Breaker

End Products:

Computers and PeripheralsComputer Motherboard SystemsServersHard Disk Drive (HDD)Fan Controller

ECAD Model:

Description

The Onsemi STR-NIS5232-GEVB is a Strata Enabled NIS5232 12V, 44 m-ohm, 4.2A eFuse Evaluation Board. It is designed to be used with computers and peripherals to provide a reliable and efficient power supply. The board features a 12V output, 44 m-ohm resistance, and 4.2A current rating. It is designed to be used with a variety of computer and peripheral components, including CPUs, GPUs, RAM, and storage devices. The board is also designed to be used with a variety of power management systems, such as voltage regulators, power converters, and power controllers. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Electronic Fuses (eFuse)
  • Utilized IC / Part
    NIS5232
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC MOSFET DVR 1CH 10A 8SOIC33000BUY
ON Semiconductor500 MA LDO,ULTRA-LOW IQWDFN6 LDLS 22.75MM PBF Code = 024723BUY
ON SemiconductorSupervisory Circuit 6-Pin WDFN EP T/R363RFQ
ON SemiconductorIC OP AMP GP 1.4MHZ RR SC70-521996RFQ
ON SemiconductorCURRENT SENSE AMP G=5041000RFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL BASIC UART 16QFN795RFQ
ON SemiconductorSENSOR DIGITAL -55C-125C 8DFN3000BUY