web counter

STMicroelectronics STEVAL-IFP034V1EVAL BOARD FOR IPS161H

STMicroelectronics STEVAL-IFP034V1 Reference Design 3
STMicroelectronics STEVAL-IFP034V1 Reference Design 1
STMicroelectronics STEVAL-IFP034V1 Reference Design 2
STMicroelectronics STEVAL-IFP034V1 Reference Design 3
STMicroelectronics STEVAL-IFP034V1 Reference Design 1
STMicroelectronics STEVAL-IFP034V1 Reference Design 1
STMicroelectronics STEVAL-IFP034V1 Reference Design 2
STMicroelectronics STEVAL-IFP034V1 Reference Design 3

Applications:

Isolation >

Optocoupler

End Products:

IndustrialMachine ToolsIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The STMicroelectronics STEVAL-IFP034V1 is a single high-side driver evaluation board based on the IPS161H Industrial Power Switch. It is designed to provide a simple and easy-to-use platform for evaluating the performance of the IPS161H switch. The board features a wide range of features, including a wide input voltage range, adjustable current limit, adjustable over-temperature protection, and adjustable over-voltage protection. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The board is ideal for applications such as motor control, lighting control, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    IPS161H
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LNB CTRL STEP-UP I2C 24VFQFPN16013RFQ
STMicroelectronicsIC LNB CTRL STEP-UP I2C 24-QFN15BUY