web counter

STMicroelectronics STEVAL-IFP035V1ISOLATED AND NON-ISOLATED DIGITA

STMicroelectronics STEVAL-IFP035V1 Reference Design 1
STMicroelectronics STEVAL-IFP035V1 Reference Design 1
STMicroelectronics STEVAL-IFP035V1 Reference Design 1
STMicroelectronics STEVAL-IFP035V1 Reference Design 1

Applications:

Isolation >

Optocoupler

End Products:

IndustrialIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The STMicroelectronics STEVAL-IFP035V1 is an evaluation board designed to provide isolated and non-isolated digital inputs for industrial fieldbus interface applications. It is based on the CLT03-2Q3 self-powered current limited termination device, which provides reliable and robust operation in harsh industrial environments. The board features two isolated digital inputs, two non-isolated digital inputs, and two LED indicators for status monitoring. It also includes a USB port for easy connection to a PC for configuration and monitoring. The STEVAL-IFP035V1 is ideal for use in industrial automation, process control, and other industrial fieldbus applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Digital Signal Termination
  • Utilized IC / Part
    CLT03-2Q3
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRVR RGLTR DIM 20MA 6DFN3000BUY