web counter

STMicroelectronics STEVAL-IHM036V1Power Management IC Development Tools STGIPN3H60 LP MOTOR SLLIMM STM32F100 BRD

STMicroelectronics STEVAL-IHM036V1 Reference Design 4
STMicroelectronics STEVAL-IHM036V1 Reference Design 1
STMicroelectronics STEVAL-IHM036V1 Reference Design 2
STMicroelectronics STEVAL-IHM036V1 Reference Design 3
STMicroelectronics STEVAL-IHM036V1 Reference Design 4
STMicroelectronics STEVAL-IHM036V1 Reference Design 1
STMicroelectronics STEVAL-IHM036V1 Reference Design 1
STMicroelectronics STEVAL-IHM036V1 Reference Design 2
STMicroelectronics STEVAL-IHM036V1 Reference Design 3
STMicroelectronics STEVAL-IHM036V1 Reference Design 4

Applications:

Motor Control >

AC Motor Control

End Products:

IndustrialFactory AutomationIndustrial ControlIndustrial

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM036V1 is a demonstration board featuring the SLLIMM STGIPN3H60 and MCU STM32F100C6T6B. It is designed for low power motor control, industrial automation, and home appliances. The board includes a 3-phase inverter bridge, a 3-phase current sensing circuit, a 3-phase voltage sensing circuit, a 3-phase power factor correction circuit, and a 3-phase PWM generator. It also includes a STM32F100C6T6B microcontroller, a USB interface, and a graphical user interface. The board is designed to provide a complete solution for motor control applications, allowing users to quickly and easily develop and test their own motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    STM32
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STGIPN3H60, STM32F100
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 32-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Omron Electronics Inc-EMC DivOMRON ELECTRONIC COMPONENTS - B3S-1000P - Tactile Switch, B3S Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 24VDC2613RFQ
STMicroelectronicsMCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray24810RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP T/R0RFQ
STMicroelectronicsST1S14PHR Series 48 V 3 A 1000 kHz SMT Buck Switching Regulator - HSOP-840000RFQ
STMicroelectronicsIC MCU 32BIT 256KB FLASH 48LQFP5000RFQ
STMicroelectronicsSTMICROELECTRONICS - STM32F303CCT6 - ARM-MCU, Universal, STM32 Family STM32F3 Series Microcontrollers, ARM Cortex-M4, 32bit, 72 MHz0RFQ
STMicroelectronicsIC REG LINEAR 3.3V 800MA 8SO19437RFQ
STMicroelectronicsMotor / Motion / Ignition Controllers & Drivers DMOS Driver 3-Phase Brushless DC Motor524RFQ
STMicroelectronicsIC MOTOR DRIVER PAR 36POWERSO1800RFQ
Omron Electronics Inc-EMC DivSWITCH TACTILE SPST-NO 0.05A 24V622RFQ