web counter

STMicroelectronics STEVAL-IHM021V2BOARD EVAL L6390/STD5N52U

STMicroelectronics STEVAL-IHM021V2 Reference Design 4
STMicroelectronics STEVAL-IHM021V2 Reference Design 1
STMicroelectronics STEVAL-IHM021V2 Reference Design 2
STMicroelectronics STEVAL-IHM021V2 Reference Design 3
STMicroelectronics STEVAL-IHM021V2 Reference Design 4
STMicroelectronics STEVAL-IHM021V2 Reference Design 1
STMicroelectronics STEVAL-IHM021V2 Reference Design 1
STMicroelectronics STEVAL-IHM021V2 Reference Design 2
STMicroelectronics STEVAL-IHM021V2 Reference Design 3
STMicroelectronics STEVAL-IHM021V2 Reference Design 4

Applications:

Motor Control >

AC Motor Control

End Products:

IndustrialHome AppliancesFactory AutomationIndustrialHID Lamp Ballast

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM021V2 is an evaluation kit based on the L6390 100-W 3-Phase Inverter and Ultra FastMesh MOSFET for Speed FOC of 3-Phase PMSM Motor Drives. This kit is designed for industrial motor control applications and provides a complete solution for the development of motor control systems. It includes a 3-phase inverter, a power stage, a motor control board, a power supply, and a USB interface. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The kit is suitable for a wide range of motor control applications, including AC induction motors, permanent magnet synchronous motors, and brushless DC motors.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    100
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Output Voltage
    15V
  • Utilized IC / Part
    L6390, STD5N52U
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC PFC/BALLAST CONTROLLER 20SOIC8867BUY
STMicroelectronicsIC PMU MICROCTRL BALLAST 20-SOIC12000BUY
STMicroelectronicsIC PWR MAGMNT MCU BALLAST SOIC201000BUY
STMicroelectronicsIC DRIVER HALF BRIDGE HV 20SOIC10000BUY