web counter

STMicroelectronics STEVAL-ILL035V1LED Lighting Development Tools LED7708 Multi-CH LED Large LCD STM32F103C

STMicroelectronics STEVAL-ILL035V1 Reference Design 5
STMicroelectronics STEVAL-ILL035V1 Reference Design 1
STMicroelectronics STEVAL-ILL035V1 Reference Design 2
STMicroelectronics STEVAL-ILL035V1 Reference Design 3
STMicroelectronics STEVAL-ILL035V1 Reference Design 4
STMicroelectronics STEVAL-ILL035V1 Reference Design 5
STMicroelectronics STEVAL-ILL035V1 Reference Design 1
STMicroelectronics STEVAL-ILL035V1 Reference Design 1
STMicroelectronics STEVAL-ILL035V1 Reference Design 2
STMicroelectronics STEVAL-ILL035V1 Reference Design 3
STMicroelectronics STEVAL-ILL035V1 Reference Design 4
STMicroelectronics STEVAL-ILL035V1 Reference Design 5

Applications:

Lighting >

Backlight LED Driver

End Products:

LightingMulti String LEDGaming DeviceAdvertising SignsTraffic Signs

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL035V1 Demonstration Board is a lighting evaluation board that uses the LED7708 multi-channel LED backlight driver with integrated boost controller. It is designed to provide a complete solution for driving up to 8 LED strings with a single LED7708 device. The board features a wide range of features, including a wide input voltage range, adjustable output current, and a wide range of dimming options. It also includes a graphical user interface for easy configuration and monitoring of the LED backlight driver. The board is ideal for applications such as LCD backlighting, automotive lighting, and general lighting.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Panel
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    16
  • Operating Supply Voltage
    28V
  • Output Current
    85mA
  • Topology
    Boost
  • Min Input Voltage
    10V
  • Max Input Voltage
    28V
  • Output Current per Channel
    85mA
  • Utilized IC / Part
    LED7708
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    16, Non-Isolated
  • Features
    Dimmable, USB Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMCU 32-bit STM32 ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray10250RFQ
STMicroelectronicsSTMICROELECTRONICS LED7708 Led Driver, 16 Outputs, Boost (Step Up), 3.6V-36V in, 610kHz switch, VFQFPN-4846RFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R12000RFQ
STMicroelectronicsIC LED DRIVER CTRLR DIM 48VFQFPN2500BUY
STMicroelectronicsARM Microcontrollers - MCU 32BIT Cortex M3 M/D 32 to 128 USB/CAN2400RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-512000BUY