web counter

STMicroelectronics STEVAL-ILL035V2Power Management IC Development Tools LED7708 16-Row 85mA LED Driver Demo BRD

STMicroelectronics STEVAL-ILL035V2 Reference Design 3
STMicroelectronics STEVAL-ILL035V2 Reference Design 1
STMicroelectronics STEVAL-ILL035V2 Reference Design 2
STMicroelectronics STEVAL-ILL035V2 Reference Design 3
STMicroelectronics STEVAL-ILL035V2 Reference Design 1
STMicroelectronics STEVAL-ILL035V2 Reference Design 1
STMicroelectronics STEVAL-ILL035V2 Reference Design 2
STMicroelectronics STEVAL-ILL035V2 Reference Design 3

Applications:

Lighting >

Backlight LED Driver

End Products:

LightingMulti String LEDGaming DeviceAdvertising SignsTraffic Signs

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL035V2 is an evaluation board designed to drive medium to large LCD panel backlights using the LED7708 Lighting LED driver IC. It features a multi-channel LED driver with an integrated boost controller, allowing for precise control of the backlight brightness. The board also includes a wide range of features such as a temperature sensor, a voltage regulator, and a current sense amplifier. The STEVAL-ILL035V2 is ideal for applications such as automotive displays, industrial displays, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    16
  • Output Voltage
    36V
  • Interface
    Serial
  • Output Current
    85mA
  • Topology
    Boost
  • Min Input Voltage
    10V
  • Max Input Voltage
    28V
  • Utilized IC / Part
    LED7707
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Thermal Shutdown Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsV-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R119RFQ
STMicroelectronicsIC REG LINEAR 5V 200MA SOT23-50RFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 16-SOIC275RFQ