web counter

STMicroelectronics STEVAL-IME009V1Power Management IC Development Tools STHV800 Evaluation board

STMicroelectronics STEVAL-IME009V1 Reference Design 11
STMicroelectronics STEVAL-IME009V1 Reference Design 1
STMicroelectronics STEVAL-IME009V1 Reference Design 2
STMicroelectronics STEVAL-IME009V1 Reference Design 3
STMicroelectronics STEVAL-IME009V1 Reference Design 4
STMicroelectronics STEVAL-IME009V1 Reference Design 5
STMicroelectronics STEVAL-IME009V1 Reference Design 6
STMicroelectronics STEVAL-IME009V1 Reference Design 7
STMicroelectronics STEVAL-IME009V1 Reference Design 8
STMicroelectronics STEVAL-IME009V1 Reference Design 9
STMicroelectronics STEVAL-IME009V1 Reference Design 10
STMicroelectronics STEVAL-IME009V1 Reference Design 11
STMicroelectronics STEVAL-IME009V1 Reference Design 1
STMicroelectronics STEVAL-IME009V1 Reference Design 1
STMicroelectronics STEVAL-IME009V1 Reference Design 2
STMicroelectronics STEVAL-IME009V1 Reference Design 3
STMicroelectronics STEVAL-IME009V1 Reference Design 4
STMicroelectronics STEVAL-IME009V1 Reference Design 5
STMicroelectronics STEVAL-IME009V1 Reference Design 6
STMicroelectronics STEVAL-IME009V1 Reference Design 7
STMicroelectronics STEVAL-IME009V1 Reference Design 8
STMicroelectronics STEVAL-IME009V1 Reference Design 9
STMicroelectronics STEVAL-IME009V1 Reference Design 10
STMicroelectronics STEVAL-IME009V1 Reference Design 11

Applications:

Video >

Video Multiplexer

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The STMicroelectronics STEVAL-IME009V1 is an evaluation board based on the STHV800 Ultrasound Pulser IC, designed for medical and healthcare applications. It is a complete system for the development and evaluation of ultrasound imaging systems, providing a wide range of features and functions. The board includes a high-voltage pulser, a low-voltage pulser, a power supply, a signal generator, and a signal processor. It also includes a range of connectors and interfaces for connecting to external devices. The board is designed to be used with a range of ultrasound transducers, allowing for the development of a variety of medical imaging systems. The board is also compatible with a range of software packages, allowing for the development of custom imaging solutions.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Pulse Generator
  • Output Voltage
    90V
  • Output Current
    2A
  • Utilized IC / Part
    STHV800
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8-Channel (Octal)
  • Embedded
    Yes, Other
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC AMP VIDEO DIF ADJ 8-SOIC141RFQ
Analog Devices, Inc.0RFQ