STMicroelectronics STEVAL-IME013V1EVAL BD STHV800 ULTRASOUND PULSE
Description
The STMicroelectronics STEVAL-IME013V1 Evaluation Board is a cost-effective solution for medical and healthcare applications that require an ultrasound pulser IC. It is based on the STHV800 IC, which is a high-performance, low-power, and low-cost ultrasound pulser IC. The board features a wide range of features, including a wide operating voltage range, high-speed pulse generation, and low-power consumption. It also has a wide range of output power levels, allowing for a variety of applications. The board is designed to be easy to use and is compatible with a variety of development tools. It is ideal for medical and healthcare applications that require an ultrasound pulser IC.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionPulse Generator
- Utilized IC / PartSTHV800
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes8-Channel (Octal)
- EmbeddedYes, Other
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC BATTERY CHARGER 20VFQFPN | 4650 | RFQ |


Product
Brand
Articles
Tools