STMicroelectronics STEVAL-IPE012V3Power Management IC Development Tools Single-phase energy meter with Rogowski coil sensor based on the STPM01 and STM8L152C6
The STMicroelectronics STEVAL-IPE012V3 is a single-phase energy meter evaluation board with a Rogowski coil sensor based on the STPM01 and STM8L152C6. It is designed for instrumentation and measurement applications, and is capable of measuring active energy, reactive energy, and apparent energy. The board features a Rogowski coil sensor, a STPM01 energy metering IC, and an STM8L152C6 microcontroller. It also includes a display, a keypad, and a USB port for programming and debugging. The board is designed to be used with a single-phase power supply, and is capable of measuring up to 10A of current. The board is also equipped with a variety of safety features, including over-voltage protection, over-current protection, and reverse-polarity protection.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionEnergy/Power Meter
- Utilized IC / PartSTM8L152C6, STPM01
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC OPAMP GP 3.5MHZ 14SO | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 3.5MHZ 14SO | 100 | RFQ | |
| STMicroelectronics | OP Amp Quad GP 16V 18V 14-Pin TSSOP T/R | 6950 | RFQ | |
| STMicroelectronics | OP Amp Quad GP 16V 18V 14-Pin TSSOP T/R | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 3.5MHZ 14SO | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 3.5MHZ 14SO | 0 | RFQ |


Product
Brand
Articles
Tools