web counter

STMicroelectronics STEVAL-IPFC12V12 KW TWO-CHANNEL INTERLEAVED PFC

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementPower Factor Correction

ECAD Model:

Description

The STMicroelectronics STEVAL-IPFC12V1 is a 2-kW 2-Channel Interleaved PFC Evaluation Kit based on the STNRGPF12 Digital Controller with Digital Inrush Current Control, Power Management and Protection. This evaluation kit is designed to provide a complete solution for the development of high-efficiency, high-power factor, and low-harmonic AC/DC power supplies. It features two interleaved PFC channels, each with a power rating of 1 kW, and a digital controller with integrated digital inrush current control, power management, and protection. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The STEVAL-IPFC12V1 is ideal for applications such as LED lighting, industrial automation, and motor drives.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    STNRGPF12
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.800RFQ