web counter

STMicroelectronics STEVAL-ISA019V2BOARD EVAL SMPS L6565 3PHASE APP

STMicroelectronics STEVAL-ISA019V2 Reference Design 3
STMicroelectronics STEVAL-ISA019V2 Reference Design 1
STMicroelectronics STEVAL-ISA019V2 Reference Design 2
STMicroelectronics STEVAL-ISA019V2 Reference Design 3
STMicroelectronics STEVAL-ISA019V2 Reference Design 1
STMicroelectronics STEVAL-ISA019V2 Reference Design 1
STMicroelectronics STEVAL-ISA019V2 Reference Design 2
STMicroelectronics STEVAL-ISA019V2 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialWelding Machine

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA019V2 is a 3-phase 80W SMPS demonstration board that uses a wide-range input voltage based on the L6565 and ESBT STC04IE170HV industrial power supply. It is designed to provide a reliable and efficient power supply solution for industrial applications. The board features a wide input voltage range of 85-265VAC, a maximum output power of 80W, and a wide range of output voltage options. It also features a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. The board is also equipped with a user-friendly graphical user interface (GUI) for easy configuration and monitoring. The STEVAL-ISA019V2 is an ideal solution for industrial applications that require a reliable and efficient power supply.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    24V
  • Utilized IC / Part
    L6565, STC04IE170HV
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    80W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC PFC/BALLAST CONTROLLER 20SOIC8867BUY
STMicroelectronicsIC PMU MICROCTRL BALLAST 20-SOIC12000BUY
STMicroelectronicsIC PWR MAGMNT MCU BALLAST SOIC201000BUY
STMicroelectronicsIC DRIVER HALF BRIDGE HV 20SOIC10000BUY