web counter

STMicroelectronics STEVAL-ISA050V1KIT EVAL PM6641 CHIPSET/DDR2/3

STMicroelectronics STEVAL-ISA050V1 Reference Design 1
STMicroelectronics STEVAL-ISA050V1 Reference Design 1
STMicroelectronics STEVAL-ISA050V1 Reference Design 1
STMicroelectronics STEVAL-ISA050V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMobile Internet Device

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA050V1 is a demonstration board based on the PM6641 Monolithic VR for Chipset and DDR2/3 Supply for Ultra-Mobile PC (UMPC) applications, Consumer Electronics (CE) and Industrial applications. It is designed to provide a complete solution for the power supply of the chipset and DDR2/3 memory. The board features a PM6641 monolithic voltage regulator, which is capable of providing up to 1.5A of output current. It also includes an integrated power-on reset circuit, over-voltage protection, and over-temperature protection. The board is designed to be used in a wide range of applications, including automotive, industrial, and consumer electronics. The board is also RoHS compliant and is designed to meet the requirements of the latest standards.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V 0.9V 1.05V 1.5V 1.8V
  • Frequency - Switching
    750kHz
  • Utilized IC / Part
    PM6641
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    14.7W
  • Main Purpose
    Special Purpose DC/DC, DDR Memory Supply
  • Outputs and Type
    5, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining