Linear Technology/Analog Devices DC1672ABOARD EVAL FOR LTC3816EUHF
Description
The Analog Devices DC1672A-A, LTC3816EUHF Demo Board is a consumer electronics device designed to provide up to 25A of output power at a voltage of up to 1.5V from a 4.5V input voltage of 28V. It is a highly efficient and reliable device, ideal for powering a variety of consumer electronics applications. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It is also designed to be easy to use and configure, making it a great choice for powering consumer electronics.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output0.9V
- Frequency - Switching400kHz
- Utilized IC / PartLTC3816
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8 | 18000 | RFQ | |
| Texas Instruments | TIMER LOW POWER, SMD, SOIC8, 555 | 50000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | TEXAS INSTRUMENTS - TLC555IDR - TIMER, SINGLE, 2.1MHZ, 15V, 8-SOIC | 5625 | BUY | |
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 8-SOIC | 587 | RFQ |


Product
Brand
Articles
Tools