web counter

STMicroelectronics STEVAL-ISA174V1

STMicroelectronics STEVAL-ISA174V1 Reference Design 1
STMicroelectronics STEVAL-ISA174V1 Reference Design 1
STMicroelectronics STEVAL-ISA174V1 Reference Design 1
STMicroelectronics STEVAL-ISA174V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsHome Appliances

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA174V1 Evaluation Board is a versatile and powerful tool for evaluating the performance of the VIPer0P 7W dual output offline flyback converter. This board is designed for use in home appliances, consumer electronics, and industrial applications. It features a wide input voltage range of 85-265VAC, a high efficiency of up to 88%, and a low standby power consumption of less than 0.5W. The board also includes a comprehensive set of protection features, such as overvoltage, overcurrent, and short-circuit protection. Additionally, the board is equipped with a graphical user interface (GUI) for easy configuration and monitoring of the converter's performance. The STEVAL-ISA174V1 Evaluation Board is an ideal solution for evaluating the performance of the VIPer0P 7W dual output offline flyback converter.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Published
    2015
  • Part Status
    Active
  • Voltage - Output
    -5V
  • Frequency - Switching
    60kHz
  • Evaluation Kit
    Yes
  • Power - Output
    7W
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRIVER CTRLR DIM 10DFN9618BUY