web counter

Microchip SR086DB1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsHome AppliancesLightingWhite Goods

ECAD Model:

Description

The Microchip Technology SR086DB1-DB1 is a 3.3V, 12.6V AC to DC multi-output power supply designed for white goods, consumer electronics, and industrial applications. It features a wide input voltage range of 85-264VAC, and provides up to 1.5A of output current. The power supply is designed to meet the requirements of EN60950-1, and is certified to UL/CSA/TUV/CE standards. It also features over-voltage, over-current, and short-circuit protection, as well as a low no-load power consumption of less than 0.5W. The SR086DB1-DB1 is a reliable and efficient power solution for a variety of applications.