STMicroelectronics STEVAL-MKI125V1Position Sensor Development Tools A3G4250D Adapter Evaluation Board
Description
The STMicroelectronics STEVAL-MKI125V1, A3G4250D Adapter Board for a Standard DIL24 Socket is a versatile and reliable solution for automotive and transportation applications. This adapter board is designed to provide a secure connection between a DIL24 socket and a STMicroelectronics A3G4250D inertial measurement unit (IMU). It features a robust design with a wide operating temperature range, making it suitable for use in harsh environments. The board also includes a power supply and a signal conditioning circuit, allowing for easy integration into existing systems. With its high accuracy and reliability, the STEVAL-MKI125V1 is an ideal choice for automotive and transportation applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- MountSocket
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.4V~3.6V
- Operating Supply Voltage3.6V
- Number of Channels3
- InterfaceI2C, SPI
- Utilized IC / PartA3G4250D
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeGyroscope, 3 Axis
- Sensitivity7.4mdps/digit ~ 10.1mdps/digit
- EmbeddedNo
- Sensing Range±245°/s
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | IC FILTER 25KHZ LOWPASS 8DIP | 99 | BUY |


Product
Brand
Articles
Tools