STMicroelectronics STEVAL-MKI158V1Acceleration Sensor Development Tools Microphone coupon board based on the MP34DB02 digital MEMS microphone
Description
The STMicroelectronics STEVAL-MKI158V1 is an adapter board for a standard DIL24 socket, designed for use in automotive and transportation applications. It is designed to interface with the STMicroelectronics AIS3624DQ, a low-power, high-performance 3-axis linear accelerometer. The board features a DIL24 socket, allowing for easy connection to the AIS3624DQ, as well as a power supply connector and a ground connector. The board also includes a set of jumpers for configuring the board for different applications. The STEVAL-MKI158V1 is ideal for applications requiring a reliable, low-power, high-performance 3-axis linear accelerometer, such as automotive and transportation applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- MountStandard
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.4V~3.6V
- Operating Supply Voltage3.6V
- InterfaceI2C, SPI
- Utilized IC / PartAIS3624DQ
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeAccelerometer, 3 Axis
- Sensitivity11.7mg/digit, 5.9mg/digit, 2.9mg/digit
- EmbeddedNo
- Sensing Range±6g, 12g, 24g
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Toshiba | 26033 | RFQ | ||
| Toshiba | DIODE ZENER 16V 700MW 3-2A1A | 3000 | RFQ | |
| Toshiba Semiconductor and Storage | Diode Zener Single 27V 10% 2W 2-Pin M-FLAT T/R | 2004 | BUY | |
| Toshiba Semiconductor and Storage | Diode Zener Single 16V 10% 700mW 2-Pin S-FLAT T/R | 200 | BUY | |
| Toshiba | DIODE ZENER 27V 2W M-FLAT | 0 | RFQ | |
| Toshiba | 9000 | RFQ | ||
| Toshiba Semiconductor and Storage | Diode Switching 85V 0.1A Automotive 2-Pin USC T/R | 100 | BUY |


Product
Brand
Articles
Tools