web counter

Analog Devices Inc. AD5160 series Digital Potentiometers

Comprehensive Guide to AD5160 Integrated Circuits (ICs) Digital Potentiometers

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD5160 series Digital Potentiometers products.

FEATURES

  • End-to-end resistance: 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ
  • Compact SOT-23-8 (2.9 mm × 3 mm) package
Applications

  • Industrial transport (non-car & non-light truck)
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
AD5160BRJZ10-RL7ANALOG DEVICES AD5160BRJZ10-RL7 Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear,15%, 2.7 V10RFQ
AD5160BRJZ100-RL7Digital Potentiometer 100kOhm 256POS Volatile Linear Automotive 8-Pin SOT-23 T/R100RFQ
AD5160BRJZ5-RL7IC POT DGTL 5K 256POS SOT23-89RFQ
AD5160BRJZ5-R2IC, DIGITAL POT 5KOHM, 256, SGL, SOT23-8 - More Details4025RFQ
AD5160BRJZ50-RL7Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 8-Pin SOT-23 T/R27RFQ
AD5160BRJZ10-R2Digital Potentiometer 256POS 10kOhm Single Automotive 8-Pin SOT-23 T/R70BUY
AD5160BRJ10-R2IC DGT POT 10KOHM 256TAP SOT23-8262RFQ
AD5160BRJZ100-R2ANALOG DEVICES AD5160BRJZ100-R2 Volatile Digital Potentiometer, 100 kohm, Single, SPI, Linear,15%, 2.7 V1840BUY
AD5160BRJZ50-R2Digital Potentiometer 256POS 50KOhm Single 8-Pin SOT-23 T/R3425RFQ
AD5160BRJ50-R2IC DGT POT 50KOHM 256TAP SOT23-80RFQ
AD5160BRJ100-R2IC DGTL POT 100KOHM 256TAP SOT23473RFQ
Technical Documents

The AD5160 is a 256-position SPI-compatible digital potentiometer that provides a compact 2.9 mm × 3 mm packaged solution for 256-position adjustment applications. These devices perform the same electronic adjustment function as mechanical potentiometers or variable resistors but with enhanced resolution, solid-state reliability, and superior low temperature coefficient performance

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. AD5160 series Digital Potentiometers

Microchip Technology MCP41XXX/MCP42XXX: These are digital potentiometers available in various configurations, including single-channel and dual-channel options. They offer similar functionality and can serve as substitutes for the AD5160 series.  Maxim Integrated MAX548X/MAX549X: These are digital potentiometers with different channel options and resolutions. They provide similar features and can be used as alternatives to the AD5160 series in many applications.  Texas Instruments PGA231X: This is a digital volume control IC that can be used as a substitute for digital potentiometers in audio applications. It offers precise volume control and provides similar functionality to the AD5160 series.

How do I choose a suitable digital potentiometer for my project?

Resistor configuration End-to-end resistance Digital interface Internal memory Supply voltage Resolution Performance Package