web counter

Microchip Technology WiperLock™ series Data Acquisition - Digital Potentiometers

Introduction, stock information and FAQs of WiperLock™ series Digital Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology WiperLock™ series Digital Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MCP4361-502E/STIC DGTL POT 5KOHM 257TAP 20TSSOP10BUY
MCP4242T-502E/UNIC RHEOSTAT 5K 2CH 10MSOP853BUY
MCP4461-503E/ST50k, I2C, quad channel, 8-bit, nonvolatile memory, 20 TSSOP 4.4mm TUBE87BUY
MCP4023T-502E/CHMICROCHIP - MCP4023T-502E/CH - POTENTIOMETER, DIGITAL, 5K, 6SOT235000RFQ
MCP4024T-502E/OTMICROCHIP - MCP4024T-502E/OT - POTENTIOMETER, DIGITAL, 5K, 5SOT235BUY
MCP4021T-502E/MSIC DGTL POT 5K 1CH 8MSOP25BUY
MCP4024T-202E/OTMICROCHIP MCP4024T-202E/OT. DIGITAL POTENTIOMETER, 2.1 kohm, 64 STEPS, Single, SOT-233123BUY
MCP4261-502E/STIC DGTL POT 5KOHM 257TAP 14TSSOP11BUY
MCP4361-103E/STIC DGT POT 10KOHM 257TAP 20TSSOP5000BUY
MCP4021T-503E/MCDigital Potentiometer 50kOhm 64POS Non-Volatile Automotive 8-Pin DFN EP T/R45BUY
MCP4022T-502E/CHMICROCHIP - MCP4022T-502E/CH - POTENTIOMETER, DIGITAL, 5K, 6SOT239000RFQ
MCP4023T-202E/CHPOTENTIOMETER, DIGITAL, 2.1K, 6SOT2382812082BUY
MCP4021T-503E/MSIC DGTL POT 50KOHM 64TAP 8MSOP2500BUY
MCP4141T-103E/MFIC DGT POT 10KOHM 129TAP 8DFN12BUY
MCP4141-503E/SNIC, DGTL POT, SNGL, 50K, SPI, 8SOIC574BUY
MCP4142-503E/MSIC DGTL POT 50KOHM 129TAP 8MSOP25BUY
MCP4142T-502E/MFIC DGT POT 5KOHM 129TAP 8DFN21BUY
MCP4142T-103E/SNIC DGTL POT 10KOHM 129TAP 8SOIC55RFQ
MCP4142T-503E/MFIC DGT POT 50KOHM 129TAP 8DFN5BUY
MCP4142T-104E/SNDigital Potentiometer 128POS 100KOhm Single 8-Pin SOIC N T/R55BUY
Technical Documents

Description


Microchip Technology WiperLock™ series Data Acquisition - Digital Potentiometers are a family of digital potentiometers that provide a reliable, cost-effective solution for a wide range of applications. These devices offer a wide range of features, including a wide range of resistance values, a wide range of wiper positions, and a wide range of temperature ranges. The WiperLock™ series also offers a variety of features such as a low-power mode, a low-noise mode, and a low-voltage mode. These features make the WiperLock™ series ideal for a variety of applications, including automotive, industrial, and consumer applications.



Features


• Non-volatile memory: WiperLock™ series Data Acquisition - Digital Potentiometers feature non-volatile memory, which allows the user to store the wiper position even when power is removed.

• Low power consumption: WiperLock™ series Data Acquisition - Digital Potentiometers feature low power consumption, making them ideal for battery-powered applications.

• High resolution: WiperLock™ series Data Acquisition - Digital Potentiometers feature high resolution, allowing for precise control of the wiper position.

• Wide range of resistance values: WiperLock™ series Data Acquisition - Digital Potentiometers feature a wide range of resistance values, from 10 ohms to 10 megohms.



Applications


• Automotive: WiperLock™ series Data Acquisition - Digital Potentiometers are used in automotive applications such as throttle control, fuel injection, and transmission control.

• Industrial: WiperLock™ series Data Acquisition - Digital Potentiometers are used in industrial applications such as motor control, process control, and machine automation.

• Medical: WiperLock™ series Data Acquisition - Digital Potentiometers are used in medical applications such as drug delivery systems and medical imaging.

• Consumer: WiperLock™ series Data Acquisition - Digital Potentiometers are used in consumer applications such as audio and video equipment, gaming consoles, and home automation systems.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology WiperLock™ series Data Acquisition - Digital Potentiometers?

1. Texas Instruments Digital Potentiometers 2. Analog Devices Digital Potentiometers 3. Maxim Integrated Digital Potentiometers 4. STMicroelectronics Digital Potentiometers 5. NXP Semiconductors Digital Potentiometers 6. Renesas Digital Potentiometers 7. ON Semiconductor Digital Potentiometers 8. Panasonic Digital Potentiometers 9. ROHM Semiconductor Digital Potentiometers 10. Avago Technologies Digital Potentiometers

What are the differences between the types of Microchip Technology WiperLock™ series Data Acquisition - Digital Potentiometers?

The Microchip Technology WiperLock™ series Data Acquisition - Digital Potentiometers come in three different types:  1. WiperLock™ Digital Potentiometer: This type of digital potentiometer is designed to provide a reliable, low-cost solution for applications requiring a variable resistor. It features a non-volatile memory that stores the wiper position, allowing the device to maintain its position even after power is removed.  2. WiperLock™ Digital Potentiometer with Serial Interface: This type of digital potentiometer is designed to provide a reliable, low-cost solution for applications requiring a variable resistor with a serial interface. It features a non-volatile memory that stores the wiper position, allowing the device to maintain its position even after power is removed.  3. WiperLock™ Digital Potentiometer with I2C Interface: This type of digital potentiometer is designed to provide a reliable, low-cost solution for applications requiring a variable resistor with an I2C interface. It features a non-volatile memory that stores the wiper position, allowing the device to maintain its position even after power is removed.